3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
CAP ALUM 3300UF 20% 16V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 16V, 105 DEGREE, 16X25MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9494-3-ND | 66AH4163 | 860160380041 | 138099926 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |