EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3154J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32652A3154J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32652A3154J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32652A3154J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
0.15UF Capacitor
62-B32652A3154J000
0.15UF Capacitor 62-B32652A3154J000
CAP FILM 0.15UF 5% 250VDC RADIAL Product overview: B32652A3154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3154J000 can be used for catalog matching and distributor lookup.

CAP FILM 0.15UF 5% 250VDC RADIAL Product overview: B32652A3154J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32652A3154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32652A3154J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32652A3154J000-ND
Film Capacitors 495-B32652A3154J000-ND
0.15µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor - 32531880 - Radwell International
Willingboro, NJ, United States
Capacitor
32531880
Capacitor 32531880
CAPACITOR, RADIAL BOX, FIL, 0.15 UF, 250V, 5%, 18X5X10.5 , 15LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FIL, 0.15 UF, 250V, 5%, 18X5X10.5 , 15LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - B32652A3154J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32652A3154J000
Film Capacitors B32652A3154J000
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32652A3154J000 62-B32652A3154J000 495-B32652A3154J000-ND 32531880 B32652A3154J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.15UF Capacitor Film Capacitors Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details