Kyocera Corporation Aluminum - Polymer Capacitors APD0811101M035R

Description
CAP ALUM POLY 100UF 20% 35V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 100UF 20% 35V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APD0811101M035RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APD0811101M035RDKR-ND
Aluminum - Polymer Capacitors 478-APD0811101M035RDKR-ND
CAP ALUM POLY 100UF 20% 35V SMD

CAP ALUM POLY 100UF 20% 35V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - APD0811101M035R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APD0811101M035R
Aluminum - Polymer Capacitors APD0811101M035R
CAP ALUM POLY 100UF 20% 35V SMD

CAP ALUM POLY 100UF 20% 35V SMD

Supplier's Site Datasheet
Capacitor - 224218368 - Radwell International
Willingboro, NJ, United States
Capacitor
224218368
Capacitor 224218368
ALUMINUM ORGANIC POLYMER CAPACITORS, CAPACITANCE: 100 UF, VOLTAGE RATING DC: 35 VDC, TERMINATION STYLE: SMD/SMT, LENGTH: 8.3 MM, WIDTH: 8.3 MM. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ORGANIC POLYMER CAPACITORS, CAPACITANCE: 100 UF, VOLTAGE RATING DC: 35 VDC, TERMINATION STYLE: SMD/SMT, LENGTH: 8.3 MM, WIDTH: 8.3 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - APD0811101M035R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APD0811101M035R
Capacitors - Aluminum - Polymer Capacitors APD0811101M035R
CAP ALUM POLY 100UF 20% 35V SMD

CAP ALUM POLY 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-APD0811101M035RDKR-ND APD0811101M035R 224218368 APD0811101M035R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers