EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0474K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A0474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A0474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A0474K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Singapore, Singapore
Automotive 0.47uF 1000V Capacitor
62-B32654A0474K000
Automotive 0.47uF 1000V Capacitor 62-B32654A0474K000
Cap Film 0.47uF 1000V PP 10% (31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A0474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0474K000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 1000V PP 10% (31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A0474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A0474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6891-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6891-ND
Film Capacitors 495-6891-ND
0.47µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
B32654A0474K000
Capacitors >> Polypropylene Film Capacitors (CBB) B32654A0474K000
470nF -55°C~+100°C ±10% 1kV Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS

470nF -55°C~+100°C ±10% 1kV Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet
Capacitor - 108801721 - Radwell International
Willingboro, NJ, United States
Capacitor
108801721
Capacitor 108801721
CAP, 0.47F, 1 KV, 10%, PP; CAPACITANCE:0.47F; VOLTAGE RATING:1KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32654 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 0.47F, 1 KV, 10%, PP; CAPACITANCE:0.47F; VOLTAGE RATING:1KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32654 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 0.47Μf, 1 Kv, 10%, Pp; Capacitance Epcos - 43AC8644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 1 Kv, 10%, Pp; Capacitance Epcos
43AC8644
Cap, 0.47Μf, 1 Kv, 10%, Pp; Capacitance Epcos 43AC8644
CAP, 0.47µF, 1 KV, 10%, PP; Capacitance:0.47µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.47µF, 1 KV, 10%, PP; Capacitance:0.47µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A0474K000
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site
Film Capacitors - B32654A0474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A0474K000
Film Capacitors B32654A0474K000
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A0474K000 62-B32654A0474K000 495-6891-ND B32654A0474K000 108801721 43AC8644 B32654A0474K000 B32654A0474K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.47uF 1000V Capacitor Film Capacitors Capacitors >> Polypropylene Film Capacitors (CBB) Capacitor Cap, 0.47Μf, 1 Kv, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 470000 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1896820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details