180µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Wurth Elektronik 860080675014 Capacitor
Wurth Elektronik 860080675014 Capacitor
CAP ALUM 180UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, WCAP-ATLI Series, 180 F, 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 180uF 50V 20% Radial
CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 50V, 20%, WCAP-ATLI SERIES, LIFETIME @ TEMPERATURE: 5000 HOUR @ 105C, 10MM X 16MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9056-1-ND | 8400271 | 860080675014 | 40Y3659 | 860080675014 | 103466301 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atli Series, 180 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |