The 940C16P47K-F is a polypropylene film capacitor for pulse and snubber applications, featuring axial leads and a round package measuring 27.5 mm in diameter and 46.0 mm in length. It has a rated voltage of 1600 Vdc (500 Vac), a capacitance of 0.47 µF with ±10% tolerance, and operates from -55 °C to 105 °C. The capacitor exhibits low ESR of 6 mΩ at 100 kHz, an inductance of 32 nH, a peak current capability of 376 A, and a high dV/dt of 800 V/µs. It includes self-healing properties, recognized construction materials including UL510 polyester tape and UL94V-0 epoxy resin, and meets a 2,000-hour life test at 85 °C and 125% rated voltage. The insulation resistance exceeds 100,000 MΩ × µF, and it withstands a test voltage of 3 kVac between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Capacitors, for Pulse, Snubber 0.47µF 1600V
0.47µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.47UF 1.6KVDC AXIAL
CAPACITOR POLYPROPYLENE, FILM, 0.47UF, 1.6KV, 10%, AXIAL, ROHS COMPLIANT: YES, 27.5X46 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C16P47K-F | 2002-940C16P47K-F | 338-1169-ND | 940C16P47K-F | 17478787 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |