United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA100ELL680MFA5G

Description
68µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3052-ND
Aluminum - Polymer Capacitors 565-3052-ND
68µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C

68µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSA100ELL680MFA5G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA100ELL680MFA5G
Aluminum - Polymer Capacitors APSA100ELL680MFA5G
CAP ALUM POLY 68UF 20% 10V T/H

CAP ALUM POLY 68UF 20% 10V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA100ELL680MFA5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA100ELL680MFA5G
Capacitors - Aluminum - Polymer Capacitors APSA100ELL680MFA5G
CAP ALUM POLY 68UF 20% 10V T/H

CAP ALUM POLY 68UF 20% 10V T/H

Supplier's Site
Capacitor - 126662574 - Radwell International
Willingboro, NJ, United States
Capacitor
126662574
Capacitor 126662574
CAPACITOR, RADIAL, ELECTROLYTIC, 68 UF, 10 V, 6.3X10.5 MM.. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 68 UF, 10 V, 6.3X10.5 MM.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3052-ND APSA100ELL680MFA5G APSA100ELL680MFA5G 126662574
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers