EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6103K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32620A6103K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32620A6103K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32620A6103K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site Datasheet
Singapore, Singapore
0.01uF 630V Capacitor
62-B32620A6103K189
0.01uF 630V Capacitor 62-B32620A6103K189
Cap Film 0.01uF 630V PP 10% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6103K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6103K189 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 630V PP 10% (10 X 5 X 10.5mm) Radial Stacked 7.5mm 105°C T/R Product overview: B32620A6103K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32620A6103K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4999-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4999-2-ND
Film Capacitors 495-4999-2-ND
10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4999-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4999-1-ND
Film Capacitors 495-4999-1-ND
10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor - 49265182 - Radwell International
Willingboro, NJ, United States
Capacitor
49265182
Capacitor 49265182
CAPACITOR, RADIAL BOX, FILM, 10000PF, .01UF, 630V, 10%, 7.5LS, 10X5X10.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, 10000PF, .01UF, 630V, 10%, 7.5LS, 10X5X10.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors B32620A6103K189
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site
Film Capacitors - B32620A6103K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32620A6103K189
Film Capacitors B32620A6103K189
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32620A6103K189 62-B32620A6103K189 495-4999-2-ND 49265182 B32620A6103K189 B32620A6103K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 0.01uF 630V Capacitor Film Capacitors Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized - Stacked Polypropylene; Polypropylene (PP), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers