EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0104K189

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32653A0104K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32653A0104K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32653A0104K189
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Capacitors - Film Capacitors - 1360616-B32653A0104K189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360616-B32653A0104K189
Capacitors - Film Capacitors 1360616-B32653A0104K189
Win Source Part Number: 1360616-B32653A0104K 189 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B3265* - MKP General Purpose Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.1 µF Tolerance: ±10% Ratings: AEC-Q200 Applications: DC Link, DC Filtering; High Pulse, DV/DT Lead Spacing: 0.886" (22.50mm) Size / Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm) Height - Seated (Max): 0.650" (16.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 250V Voltage Rating - DC: 1000V (1kV) Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360616-B32653A0104K189
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3265* - MKP General Purpose
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max): 0.650" (16.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 250V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Film Capacitors - 495-77014-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77014-2-ND
Film Capacitors 495-77014-2-ND
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-77014-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77014-1-ND
Film Capacitors 495-77014-1-ND
0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 1000V Capacitor
62-B32653A0104K189
Automotive 0.1uF 1000V Capacitor 62-B32653A0104K189
Cap Film 0.1uF 1000V PP 10% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A0104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0104K189 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1000V PP 10% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B32653A0104K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32653A0104K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32653A0104K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32653A0104K189
Film Capacitors B32653A0104K189
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor - 131779893 - Radwell International
Willingboro, NJ, United States
Capacitor
131779893
Capacitor 131779893
(PRICE/TR), FILM CAP 0,1UF 10% 1000V POLYPROPYLENE BOXED. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), FILM CAP 0,1UF 10% 1000V POLYPROPYLENE BOXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS - 13289-B32653A0104K189 - Utmel Electronic Limited
Hong Kong, China
100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
13289-B32653A0104K189
100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS 13289-B32653A0104K189
100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Capacitors - Film Capacitors B32653A0104K189
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site
Cap, 0.1Uf, 1Kv, Film, Radial Rohs Compliant Epcos - 82AH6857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 1Kv, Film, Radial Rohs Compliant Epcos
82AH6857
Cap, 0.1Uf, 1Kv, Film, Radial Rohs Compliant Epcos 82AH6857
CAP, 0.1UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32653A0104K189 1360616-B32653A0104K189 495-77014-2-ND 62-B32653A0104K189 B32653A0104K189 131779893 13289-B32653A0104K189 B32653A0104K189 82AH6857
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Film Capacitors Automotive 0.1uF 1000V Capacitor Film Capacitors Capacitor 100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS Capacitors - Film Capacitors Cap, 0.1Uf, 1Kv, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 1 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF430J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details