GE Company Capacitor 97F6948

Description
DISCONTINUED BY MANUFACTURER, HID LIGHTING CAPACITOR, 14.5 CAPITANCE LIMIT, CASE STYLE B, 580V AC, 50/60 HZ, 1.5 INCH BASE SIZE, 3.88 INCH CAN HEIGHT, OVAL CAN, +/-3% TOLERANCE, P962 UL CODE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HID LIGHTING CAPACITOR, 14.5 CAPITANCE LIMIT, CASE STYLE B, 580V AC, 50/60 HZ, 1.5 INCH BASE SIZE, 3.88 INCH CAN HEIGHT, OVAL CAN, +/-3% TOLERANCE, P962 UL CODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 25507262 - Radwell International
Willingboro, NJ, United States
Capacitor
25507262
Capacitor 25507262
DISCONTINUED BY MANUFACTURER, HID LIGHTING CAPACITOR, 14.5 CAPITANCE LIMIT, CASE STYLE B, 580V AC, 50/60 HZ, 1.5 INCH BASE SIZE, 3.88 INCH CAN HEIGHT, OVAL CAN, +/-3% TOLERANCE, P962 UL CODE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HID LIGHTING CAPACITOR, 14.5 CAPITANCE LIMIT, CASE STYLE B, 580V AC, 50/60 HZ, 1.5 INCH BASE SIZE, 3.88 INCH CAN HEIGHT, OVAL CAN, +/-3% TOLERANCE, P962 UL CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 25507262
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details