GE Company Capacitor 97F6526

Description
FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32089141 - Radwell International
Willingboro, NJ, United States
Capacitor
32089141
Capacitor 32089141
FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32089141
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details