KEMET Electronics Corporation Aluminum - Polymer Capacitors A759EK337M1AAAE018

Description
330µF 10V Aluminum - Polymer Capacitors Radial, Can 18mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 10V Aluminum - Polymer Capacitors Radial, Can 18mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A759EK337M1AAAE018-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A759EK337M1AAAE018-ND
Aluminum - Polymer Capacitors 399-A759EK337M1AAAE018-ND
330µF 10V Aluminum - Polymer Capacitors Radial, Can 18mOhm 2000 Hrs @ 125°C

330µF 10V Aluminum - Polymer Capacitors Radial, Can 18mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759EK337M1AAAE018 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A759EK337M1AAAE018
Capacitors - Aluminum - Polymer Capacitors A759EK337M1AAAE018
CAP ALUM POLY 330UF 20% 10V T/H

CAP ALUM POLY 330UF 20% 10V T/H

Supplier's Site
Aluminium Electrolytic Capacitors Rohs Compliant Kemet - 61AK3745 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitors Rohs Compliant Kemet
61AK3745
Aluminium Electrolytic Capacitors Rohs Compliant Kemet 61AK3745
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitor - 160250594 - Radwell International
Willingboro, NJ, United States
Capacitor
160250594
Capacitor 160250594
CAPACITOR, ALUMINUM ORGANIC POLYMER, 330UF, 10V, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ORGANIC POLYMER, 330UF, 10V, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum - Polymer Capacitors - A759EK337M1AAAE018 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759EK337M1AAAE018
Aluminum - Polymer Capacitors A759EK337M1AAAE018
CAP ALUM POLY 330UF 20% 10V TH

CAP ALUM POLY 330UF 20% 10V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-A759EK337M1AAAE018-ND A759EK337M1AAAE018 61AK3745 160250594 A759EK337M1AAAE018
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminium Electrolytic Capacitors Rohs Compliant Kemet Capacitor Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers