Cornell Dubilier SMD 33UF 160V Capacitor AEB336M2CL32T-F

Description
CAP ALUM 33UF 20% 160V SMD Product overview: AEB336M2CL32T-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AEB336M2CL32T-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 33UF 20% 160V SMD Product overview: AEB336M2CL32T-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AEB336M2CL32T-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 160V Capacitor
58-AEB336M2CL32T-F
SMD 33UF 160V Capacitor 58-AEB336M2CL32T-F
CAP ALUM 33UF 20% 160V SMD Product overview: AEB336M2CL32T-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AEB336M2CL32T-F can be used for catalog matching and distributor lookup.

CAP ALUM 33UF 20% 160V SMD Product overview: AEB336M2CL32T-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AEB336M2CL32T-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AEB336M2CL32T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AEB336M2CL32T-F-ND
Aluminum Electrolytic Capacitors AEB336M2CL32T-F-ND
33µF 160V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

33µF 160V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 32279912 - Radwell International
Willingboro, NJ, United States
Capacitor
32279912
Capacitor 32279912
(PRICE/TR),ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 160V, 20%, SMD, FULL REEL, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:33¦F, VOLTAGE RATING:160V, ESR:-, PRODUCT RANGE:AEB SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C, DIAMETER:12.5MM ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR),ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 160V, 20%, SMD, FULL REEL, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:33¦F, VOLTAGE RATING:160V, ESR:-, PRODUCT RANGE:AEB SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C, DIAMETER:12.5MM ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - AEB336M2CL32T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AEB336M2CL32T-F
Capacitors - Aluminum Electrolytic Capacitors AEB336M2CL32T-F
CAP ALUM 33UF 20% 160V SMD

CAP ALUM 33UF 20% 160V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-AEB336M2CL32T-F AEB336M2CL32T-F-ND 32279912 AEB336M2CL32T-F
Product Name SMD 33UF 160V Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details