0.22µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 275VAC RAD
FILM CAPACITOR, WCAP-FTX2 SERIES, 0.22 F, 10%, PP (POLYPROPYLENE), 275 VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.22UF 10% 275VAC RAD
Film Capacitor, WCAP-FTX2 Series, 0.22 F, 10%, PP (Polypropylene), 275 VAC RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-5886-ND | 890324023028 | 110160787 | 890324023028 | 31Y6538 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Film Capacitor, Wcap-Ftx2 Series, 0.22 F, 10%, Pp (Polypropylene), 275 Vac Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |