12000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
12000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAPATG5 12000uF 10V 20% Radial
CAP, 12000UF, 10V, ALU ELEC, RADIAL; Capacitance:12000µF;
CAP ALUM 12000UF 20% 10V RADIAL
CAP, 12000UF, 10V, ALU ELEC, RADIAL; CAPACITANCE:12000UF;
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8932-3-ND | 860020280030 | 26AH0969 | 860020280030 | 138099597 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 12000Uf, 10V, Alu Elec, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |