Radial, 6.3x5mm Solid Polymer Electrolytic Capacitor RoHS Product overview: APSF160EC3101MF05S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160EC3101MF05
100µF 16V Aluminum - Polymer Capacitors Radial, Can 24mOhm 20000 Hrs @ 105°C
Manufacturer: United Chemi-Con
Win Source Part Number: 850604-APSF160EC3101
Series: NPCAP™-PSF
Features: 100 µF 16 V Aluminum - Polymer Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-4251-2INACTIVE, 565-4251-6-ND, 565-4251, 565-4251-6INACTIVE, 565-4251-6, APSF160EC3101MF05-ND
CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 100UF, 16V, 6.3X5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 100UF 20% 16V T/H
CAP ALUM POLY 100UF 20% 16V T/H
CAP ALUM POLY 100UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-APSF160EC3101MF05S | 565-APSF160EC3101MF05S-ND | 850604-APSF160EC3101MF05S | 122174605 | APSF160EC3101MF05S | APSF160EC3101MF05S | APSF160EC3101MF05S |
| Product Name | Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors - APSF160EC3101MF05S | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | ||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |