120µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 34mOhm 2000 Hrs @ 125°C
120µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 34mOhm 2000 Hrs @ 125°C
120µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 34mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 120UF 20% 20V SMD
CAP ALUM POLY 120UF 20% 20V SMD
POLYMER CAPACITORS ROHS COMPLIANT: YES
CAPACITOR, RADIAL, SURFACE MOUNT, ORGANIC POLYMER, 120 UF, 20 V, 6.3 X 5.7 MM.. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A768EB127M1DLAS034CT-ND | 399-A768EB127M1DLAS034DKR-ND | A768EB127M1DLAS034 | A768EB127M1DLAS034 | 61AK1226 | 176155604 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors Rohs Compliant Kemet | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |