EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7104J000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A7104J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A7104J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7104J000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6896-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6896-ND
Film Capacitors 495-6896-ND
0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 1250V Capacitor
62-B32654A7104J000
Automotive 0.1uF 1250V Capacitor 62-B32654A7104J000
Cap Film 0.1uF 1250V PP 5%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A7104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7104J000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 1250V PP 5%( 31.5 X 11 X 21mm) Radial Wound 27.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32654A7104J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1352028-B32654A7104J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1352028-B32654A7104J000
Capacitors - Film Capacitors 1352028-B32654A7104J000
Win Source Part Number: 1352028-B32654A7104J 000 Category: Capacitors - Film Capacitors Series: B3265* - MKP General Purpose Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1250V (1.25kV) Size / Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm) Applications: DC Link, DC Filtering; High Pulse, DV/DT Height - Seated (Max): 0.827" (21.00mm) Standard Package: 320 Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1352028-B32654A7104J000
Category: Capacitors - Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1250V (1.25kV)
Size / Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 320
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitor, B32654 Series, 0.1 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos - 96K7497 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32654 Series, 0.1 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos
96K7497
Film Capacitor, B32654 Series, 0.1 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos 96K7497
Film Capacitor, B32654 Series, 0.1 F, 5%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes

Film Capacitor, B32654 Series, 0.1 F, 5%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 61656806 - Radwell International
Willingboro, NJ, United States
Capacitor
61656806
Capacitor 61656806
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .1UF, 1.25KVDC, 500VAC, 5%, 31.5X11X21MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .1UF, 1.25KVDC, 500VAC, 5%, 31.5X11X21MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors B32654A7104J000
CAP FILM 0.1UF 5% 1.25KVDC RAD

CAP FILM 0.1UF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32654A7104J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A7104J000
Film Capacitors B32654A7104J000
CAP FILM 0.1UF 5% 1.25KVDC RAD

CAP FILM 0.1UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A7104J000 495-6896-ND 62-B32654A7104J000 1352028-B32654A7104J000 96K7497 61656806 B32654A7104J000 B32654A7104J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.1uF 1250V Capacitor Capacitors - Film Capacitors Film Capacitor, B32654 Series, 0.1 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Epcos Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details