EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7334K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A7334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A7334K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7334K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-7065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7065-ND
Film Capacitors 495-7065-ND
0.33µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.33uF 1250V Capacitor
62-B32654A7334K000
Automotive 0.33uF 1250V Capacitor 62-B32654A7334K000
Cap Film 0.33uF 1250V PP 10% (31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A7334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 1250V PP 10% (31.5 X 18 X 27.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A7334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A7334K000
CAP FILM 0.33UF 10% 1.25KVDC RAD

CAP FILM 0.33UF 10% 1.25KVDC RAD

Supplier's Site
Cap, 0.33Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos - 14AC3420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos
14AC3420
Cap, 0.33Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos 14AC3420
CAP, 0.33µF, 1.25 KV, 10%, PP; Capacitance:0.33µF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.33µF, 1.25 KV, 10%, PP; Capacitance:0.33µF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32654A7334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A7334K000
Film Capacitors B32654A7334K000
CAP FILM 0.33UF 10% 1.25KVDC RAD

CAP FILM 0.33UF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitor - 127322239 - Radwell International
Willingboro, NJ, United States
Capacitor
127322239
Capacitor 127322239
CAP, 0.33F, 1.25 KV, 10%, PP; CAPACITANCE:0.33F; VOLTAGE RATING:1.25KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32654 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 0.33F, 1.25 KV, 10%, PP; CAPACITANCE:0.33F; VOLTAGE RATING:1.25KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32654 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A7334K000 495-7065-ND 62-B32654A7334K000 B32654A7334K000 14AC3420 B32654A7334K000 127322239
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.33uF 1250V Capacitor Capacitors - Film Capacitors Cap, 0.33Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Radial Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 330000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers