TDK U.S.A. Corporation Capacitor B32653A154JZ1

Description
CAPACITOR, 0.1UF 1000V CAPACITOR, 0.1UF 1000V; CAPACITANCE:0.1UF; VOLTAGE RATING, AC:250V; VOLTAGE RATING, DC:1000V; CAPACITOR DIELECTRIC TYPE: POLYPRO. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, 0.1UF 1000V CAPACITOR, 0.1UF 1000V; CAPACITANCE:0.1UF; VOLTAGE RATING, AC:250V; VOLTAGE RATING, DC:1000V; CAPACITOR DIELECTRIC TYPE: POLYPRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 182514660 - Radwell International
Willingboro, NJ, United States
Capacitor
182514660
Capacitor 182514660
CAPACITOR, 0.1UF 1000V CAPACITOR, 0.1UF 1000V; CAPACITANCE:0.1UF; VOLTAGE RATING, AC:250V; VOLTAGE RATING, DC:1000V; CAPACITOR DIELECTRIC TYPE: POLYPRO. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 0.1UF 1000V CAPACITOR, 0.1UF 1000V; CAPACITANCE:0.1UF; VOLTAGE RATING, AC:250V; VOLTAGE RATING, DC:1000V; CAPACITOR DIELECTRIC TYPE: POLYPRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 182514660
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details