1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 182mOhm @ 100Hz 8000 Hrs @ 105°C
CAP, 1200UF, 200V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES
CAP, 1200UF, 200V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1200UF 20% 200V PRESS
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALF80C122DD200-ND | 83AH9711 | 136219252 | ALF80C122DD200 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 1200Uf, 200V, Alu Elec, Press Fit Rohs Compliant Kemet | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |