Rubycon Corporation Aluminum Electrolytic Capacitors 80ZLH330MEFC12.5X25

Description
330µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3050-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3050-ND
Aluminum Electrolytic Capacitors 1189-3050-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 80V 1620mA Capacitor
58-80ZLH330MEFC12.5X25
330uF 80V 1620mA Capacitor 58-80ZLH330MEFC12.5X25
Cap Aluminum Lytic 330uF 80V 20% (12.5 X 25mm) Radial 5mm 1620mA 10000h 105°C Bulk Product overview: 80ZLH330MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 80V, 1620mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 80V, 1620mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH330MEFC12.5X 25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 80V 20% (12.5 X 25mm) Radial 5mm 1620mA 10000h 105°C Bulk Product overview: 80ZLH330MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 80V, 1620mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 80V, 1620mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH330MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 44032447 - Radwell International
Willingboro, NJ, United States
Capacitor
44032447
Capacitor 44032447
CAPACITOR ALUM ELECT, 330UF, 80V, 20%, RADIAL; CAPACITANCE:330ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 330UF, 80V, 20%, RADIAL; CAPACITANCE:330ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH330MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH330MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 80ZLH330MEFC12.5X25
CAP ALUM 330UF 20% 80V RADIAL

CAP ALUM 330UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3050-ND 58-80ZLH330MEFC12.5X25 44032447 80ZLH330MEFC12.5X25
Product Name Aluminum Electrolytic Capacitors 330uF 80V 1620mA Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details