33µF 35V Aluminum - Polymer Capacitors Radial, Can 25mOhm 5000 Hrs @ 105°C
33µF 35V Aluminum - Polymer Capacitors Radial, Can 25mOhm 5000 Hrs @ 105°C
CAPACITOR,RADIAL,ELE
CAP ALUM POLY 33UF 20% 35V T/H
CAP ALUM POLY 33UF 20% 35V T/H
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-PT5H 33uF 35V 20% Radial
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11922-1-ND | 102156548 | 870235675002 | 870235675002 | 870235675002 |
| Product Name | Aluminum - Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |