1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 6.3V, 1500UF, 1010, 20%, 10 X 10 X 10.3 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1500UF 20% 6.3V SMD
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AEA1010152M006RTR-ND | 219041923 | AEA1010152M006R |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |