GE Company Capacitor 97F8258S

Description
FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:45µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:600VAC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:45µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:600VAC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32089368 - Radwell International
Willingboro, NJ, United States
Capacitor
32089368
Capacitor 32089368
FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:45µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:600VAC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:45µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:600VAC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32089368
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details