GE Company Capacitor 97F9043S

Description
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:60µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:440VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:60µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:440VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32089442 - Radwell International
Willingboro, NJ, United States
Capacitor
32089442
Capacitor 32089442
FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:60µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:440VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:60µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:440VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32089442
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1184-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details