Metallized Polypropylene Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2µF Film Capacitor 200V Polypropylene (PP), Metallized Axial
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, FILM, 2UF, 250 VDC, 17X32 MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 2UF 10% 200VDC AXIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-735P205X9200L | 735P205X9200L | 735P205X9200L-ND | 32497806 | 735P205X9200L |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Packing Method | Bag | Bulk | Bulk; Bulk | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |