EPCOS AG Film Capacitors B32023A3334M000

Description
0.33µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3804-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3804-ND
Film Capacitors 495-3804-ND
0.33µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, Suppression, Y2, 0.33Uf, 20%, Rad; Dielectric Type Epcos - 41Y9844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Suppression, Y2, 0.33Uf, 20%, Rad; Dielectric Type Epcos
41Y9844
Cap, Suppression, Y2, 0.33Uf, 20%, Rad; Dielectric Type Epcos 41Y9844
CAP, SUPPRESSION, Y2, 0.33UF, 20%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUPPRESSION, Y2, 0.33UF, 20%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32023A3334M000
CAP FILM 0.33UF 20% 1.5KVDC RAD

CAP FILM 0.33UF 20% 1.5KVDC RAD

Supplier's Site
Film Capacitors - B32023A3334M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32023A3334M000
Film Capacitors B32023A3334M000
CAP FILM 0.33UF 20% 1.5KVDC RAD

CAP FILM 0.33UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitor - 108802797 - Radwell International
Willingboro, NJ, United States
Capacitor
108802797
Capacitor 108802797
CAPACITOR, SUPPRESSION, Y2, 0.33UF, 20%, RAD, CAPACITANCE:0.33F, SUPPRESSION CLASS:Y2, PRODUCT RANGE:B32023 SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:300VAC, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SUPPRESSION, Y2, 0.33UF, 20%, RAD, CAPACITANCE:0.33F, SUPPRESSION CLASS:Y2, PRODUCT RANGE:B32023 SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:300VAC, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-3804-ND 41Y9844 B32023A3334M000 B32023A3334M000 108802797
Product Name Film Capacitors Cap, Suppression, Y2, 0.33Uf, 20%, Rad; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details