KEMET Electronics Corporation Aluminium Capacitors ALS71A332DA100

Description
KEMET ALS71A332DA100 Capacitor
Request a Quote Datasheet
Description
KEMET ALS71A332DA100 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1443406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443406
Aluminium Capacitors 1443406
KEMET ALS71A332DA100 Capacitor

KEMET ALS71A332DA100 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 399-14321-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14321-ND
Aluminum Electrolytic Capacitors 399-14321-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 99mOhm @ 100Hz 11000 Hrs @ 85°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 99mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS71A332DA100
Aluminum Electrolytic Capacitors - Screw Terminal ALS71A332DA100
Aluminum Electrolytic Capacitors - Screw Terminal 100V 3300uF 20% 11000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 100V 3300uF 20% 11000Hrs

Buy Now Datasheet
Capacitor - 106355451 - Radwell International
Willingboro, NJ, United States
Capacitor
106355451
Capacitor 106355451
CAPACITOR, RADIAL, SCREW TERMINALS WITH STUD, ELECTROLYTIC, 3300UF, 100V, 36X52 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, SCREW TERMINALS WITH STUD, ELECTROLYTIC, 3300UF, 100V, 36X52 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 3300Uf, 100V, Alu Elec, Screw; Capacitance Kemet - 85AC4574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 100V, Alu Elec, Screw; Capacitance Kemet
85AC4574
Cap, 3300Uf, 100V, Alu Elec, Screw; Capacitance Kemet 85AC4574
CAP, 3300UF, 100V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS71 Series; Product Diameter:36mm; Product Height:52mm RoHS Compliant: Yes

CAP, 3300UF, 100V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS71 Series; Product Diameter:36mm; Product Height:52mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Μf, 100V, Alu Elec, Screw; Capacitance Kemet - 14AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 100V, Alu Elec, Screw; Capacitance Kemet
14AC3348
Cap, 3300Μf, 100V, Alu Elec, Screw; Capacitance Kemet 14AC3348
CAP, 3300µF, 100V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:100V; Product Range:ALS71 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 3300µF, 100V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:100V; Product Range:ALS71 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALS71A332DA100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS71A332DA100
Capacitors - Aluminum Electrolytic Capacitors ALS71A332DA100
CAP ALUM 3300UF 20% 100V SCREW

CAP ALUM 3300UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1443406 399-14321-ND ALS71A332DA100 106355451 85AC4574 14AC3348 ALS71A332DA100
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Capacitor Cap, 3300Uf, 100V, Alu Elec, Screw; Capacitance Kemet Cap, 3300Μf, 100V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers