Resonant circuit, Snubber, High pulse, General purpose
Win Source Part Number: 1137321-B32654A1683K
Category: Capacitors>Film Capacitors
Series: B3265* - MKP General Purpose
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: DC Link, DC Filtering; High Pulse, DV/DT
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 320
Capacitance: 0.068 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32654A1683K,B32654A
CAP FILM 0.068UF 10% 1.6KVDC RAD Product overview: B32654A1683K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A1683K000 can be used for catalog matching and distributor lookup.
0.068µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 10% 1.6KVDC RAD
CAPACITOR, 68000PF, 1.6 KV, 10%, PP, CAPACITANCE:68000PF,
CAP, 68000PF, 1.6 KV, 10%, PP; Capacitance:68000pF;
CAP FILM 0.068UF 10% 1.6KVDC RAD
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32654A1683K000 | 1137321-B32654A1683K000 | 62-B32654A1683K000 | 495-77152-ND | B32654A1683K000 | 108727757 | 42AC9895 | B32654A1683K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Capacitors - Film Capacitors | 0.068UF Capacitor | Film Capacitors | Film Capacitors | Capacitor | Cap, 68000Pf, 1.6 Kv, 10%, Pp; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Radial | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |