1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 80V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 80V RADIAL
CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; CAPACITANCE:1000ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:10000 HOU. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3039-ND | 54T7470 | 80ZLH1000MEFC16X40 | 44032403 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1000Uf, 80V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |