GE Company Oil Filled Capacitor A28F5606S

Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote Datasheet
Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A28F5606S
Oil Filled Capacitor A28F5606S
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.

The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high.

Available in U.S. only.

Supplier's Site Datasheet
Capacitor - 34023338 - Radwell International
Willingboro, NJ, United States
Capacitor
34023338
Capacitor 34023338
SNUBBER CAPACITOR, 0.5UF, 10%, 2KV, PRODUCT RANGE:A28F5000 SERIES, CAPACITANCE:0.5F, CAPACITANCE TOLERANCE:± 10%, VOLTAGE RATING VDC:2KV. FREE 2 YEAR RADWELL WARRANTY

SNUBBER CAPACITOR, 0.5UF, 10%, 2KV, PRODUCT RANGE:A28F5000 SERIES, CAPACITANCE:0.5F, CAPACITANCE TOLERANCE:± 10%, VOLTAGE RATING VDC:2KV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Snubber Capacitor, 0.5Uf, 10%, 2Kv; Dielectric Type Ge - 74R9400 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 0.5Uf, 10%, 2Kv; Dielectric Type Ge
74R9400
Snubber Capacitor, 0.5Uf, 10%, 2Kv; Dielectric Type Ge 74R9400
SNUBBER CAPACITOR, 0.5UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; ESR:

SNUBBER CAPACITOR, 0.5UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; ESR:

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A28F5606S 34023338 74R9400
Product Name Oil Filled Capacitor Capacitor Snubber Capacitor, 0.5Uf, 10%, 2Kv; Dielectric Type Ge
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Film / Foil PP
Capacitance Range 0.5000 microF 2.80E7 microF 0.5000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details