68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - SMD WCAP-ASLI 68uF 50V 20% SMD/SMT
CAPACITOR, SMD, ELECTROLYTIC, 68UF, 50V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY
SMD Aluminium Electrolytic Capacitor, WCAP-ASLI Series, 68 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes
CAP ALUM 68UF 20% 50V SMD
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8460-1-ND | 732-8460-6-ND | 865080653015 | 110165812 | 40Y4057 | 865080653015 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Capacitor | Smd Aluminium Electrolytic Capacitor, Wcap-Asli Series, 68 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |