GE Company Capacitor 97F5503S

Description
CAPACITOR, FILM CAPACITOR, CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:3µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, FILM CAPACITOR, CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:3µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18365652 - Radwell International
Willingboro, NJ, United States
Capacitor
18365652
Capacitor 18365652
CAPACITOR, FILM CAPACITOR, CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:3µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, FILM CAPACITOR, CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:3µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18365652
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details