180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
CAP ALUM 180UF 20% 450V SNAP
ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIL5 SERIES, 180 F, 20%, 450 V, 25 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Snap-in, WCAP-AIL5 Series, 180 F, 20%, 450 V, 25 mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-6599-ND | 861111484018 | 110186579 | 40Y3809 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Electrolytic Capacitor, Snap-In, Wcap-Ail5 Series, 180 F, 20%, 450 V, 25 Mm Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |