1.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
CAP FILM 1.5UF 5% 400VAC RADIAL
CAP, 1.5F, 400VAC, 5%, PP, CAN; CAPACITANCE:1.5F; PRODUCT RANGE:MOTORCAP B32355C SERIES; VOLTAGE RATING:400VAC; CAPACITOR TERMINALS:WIRE LEADED; CAPACITANCE TOLERANCE: 5%; DV/DT RATING:10V/S; CAPACITOR DIELECTRIC TYPE:PP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Motor Start Capacitors & Motor Run Capacitors 1.5uF 5% 400Vac 25x51 wire S3
CAP FILM 1.5UF 5% 400VAC RADIAL
CAP, 1.5µF, 400VAC, 5%, PP, CAN; Capacitance:1.5µF; Product Range:MotorCap B32355C Series; Voltage Rating:400VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:10V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76060-ND | B32355C4155J019 | 108803282 | B32355C4155J019 | B32355C4155J019 | 33AC0459 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitor | Motor Start Capacitors & Motor Run Capacitors | Capacitors - Film Capacitors | Cap, 1.5Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.50E6 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |