EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7224K000

Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet
Description
Resonant circuit, Snubber, High pulse, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32654A7224K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32654A7224K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32654A7224K000
Resonant circuit, Snubber, High pulse, General purpose

Resonant circuit, Snubber, High pulse, General purpose

Supplier's Site
Film Capacitors - 495-6898-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6898-ND
Film Capacitors 495-6898-ND
0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 1250V Capacitor
62-B32654A7224K000
Automotive 0.22uF 1250V Capacitor 62-B32654A7224K000
Cap Film 0.22uF 1250V PP 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7224K000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1250V PP 10%( 31.5 X 14 X 24.5mm) Radial Wound 27.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32654A7224K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32654A7224K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos - 14AC3419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos
14AC3419
Cap, 0.22Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos 14AC3419
CAP, 0.22µF, 1.25 KV, 10%, PP; Capacitance:0.22µF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.22µF, 1.25 KV, 10%, PP; Capacitance:0.22µF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32654 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32654A7224K000
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site
Film Capacitors - B32654A7224K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32654A7224K000
Film Capacitors B32654A7224K000
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitors - B32654A7224K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32654A7224K000
Film Capacitors B32654A7224K000
CAP FILM 0.22UF 10% 1.25KVDC RAD

CAP FILM 0.22UF 10% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitor - 108759032 - Radwell International
Willingboro, NJ, United States
Capacitor
108759032
Capacitor 108759032
CAPACITOR, RADIAL, FILM, 0.22UF, 500VAC, 1250VDC, 10%, 31.5X14X24.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, FILM, 0.22UF, 500VAC, 1250VDC, 10%, 31.5X14X24.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32654A7224K000 495-6898-ND 62-B32654A7224K000 14AC3419 B32654A7224K000 B32654A7224K000 B32654A7224K000 108759032
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.22uF 1250V Capacitor Cap, 0.22Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Radial Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details