CAPACITOR POLYPROPYLENE PP, FILM, 0.047UF, 1.2KV, 5%, RADIAL, 18.8X43.18MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 1.2KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial; Capacitance:0.047µF;
Operating Temperature: –55° to +85°C; to +105°C with 50% voltage derating. Tolerance: ±5%. Dielectric Strength: Unit rated up to 800 volts shall withstand a d-c potential of 250% of rated voltage for not more than 5 seconds. Units rated above 800 volts — 200%.
Applications
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18386655 | 17F2215 | 70079377 |
| Product Name | Capacitor | Capacitor Polypropylene Pp Film 0.047Uf, 1.2Kv, 5%, Radial; Dielectric Type Vishay | Capacitor; 0.047 uF + 10%; 1200 WVDC; +5%; Hockey Crimped; 0.1; 400000 Megohms |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Lead Style | Radial | Radial | |
| Metallized Dielectric | Metallized Dielectric |