EAO Switch Corporation Capacitor 96-932.8

Description
LENS SNAP ON CAP, WITH 1 RECESS FOR LED, 17.5X17.5 MM, GRAY, USE WITH 96 SERIES SWITCHES. FREE 2 YEAR RADWELL WARRANTY
Description
LENS SNAP ON CAP, WITH 1 RECESS FOR LED, 17.5X17.5 MM, GRAY, USE WITH 96 SERIES SWITCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18776958 - Radwell International
Willingboro, NJ, United States
Capacitor
18776958
Capacitor 18776958
LENS SNAP ON CAP, WITH 1 RECESS FOR LED, 17.5X17.5 MM, GRAY, USE WITH 96 SERIES SWITCHES. FREE 2 YEAR RADWELL WARRANTY

LENS SNAP ON CAP, WITH 1 RECESS FOR LED, 17.5X17.5 MM, GRAY, USE WITH 96 SERIES SWITCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18776958
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details