GE Company Oil Filled Capacitor A28F5601S

Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote Datasheet
Description
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Oil Filled Capacitor
A28F5601S
Oil Filled Capacitor A28F5601S
The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high. Available in U.S. only.

The A28F5000 series of Snubber Capacitors are designed for use in power semiconductor circuits to protect the semiconductor by limiting the rate of voltage rise. The dielectric system is polypropylene and paper with foil electrodes. The RMS currents encountered in these circuits are usually low; however, the peak currents are very high.

Available in U.S. only.

Supplier's Site Datasheet
Snubber Capacitor, 0.1Uf, 10%, 2Kv; Dielectric Type Ge - 74R7914 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 0.1Uf, 10%, 2Kv; Dielectric Type Ge
74R7914
Snubber Capacitor, 0.1Uf, 10%, 2Kv; Dielectric Type Ge 74R7914
SNUBBER CAPACITOR, 0.1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; ESR:

SNUBBER CAPACITOR, 0.1UF, 10%, 2KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; ESR:

Supplier's Site Datasheet
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
GENERAL ELECTRIC Components A28F5601S

GENERAL ELECTRIC Components A28F5601S

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number A28F5601S 74R7914
Product Name Oil Filled Capacitor Snubber Capacitor, 0.1Uf, 10%, 2Kv; Dielectric Type Ge Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Oil Film / Foil PP
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Oval
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details