EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C0106K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C0106K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C0106K000
Film Capacitors: Metallized Polyester (MKT) B32522C0106K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 10uF 63V Capacitor
62-B32522C0106K000
Automotive 10uF 63V Capacitor 62-B32522C0106K000
Cap Film 10uF 63V PET 10%( 18 X 9 X 17.5mm) Radial Stacked 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32522C0106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C0106K000 can be used for catalog matching and distributor lookup.

Cap Film 10uF 63V PET 10%( 18 X 9 X 17.5mm) Radial Stacked 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32522C0106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C0106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 250V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 250V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet
Film Capacitors - 495-4092-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4092-ND
Film Capacitors 495-4092-ND
10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32522C0106K000
CAP FILM 10UF 10% 63VDC RADIAL

CAP FILM 10UF 10% 63VDC RADIAL

Supplier's Site
Capacitor, Film, Pet, 10Uf, 63V, Radial; Dielectric Type Epcos - 80Y2244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 10Uf, 63V, Radial; Dielectric Type Epcos
80Y2244
Capacitor, Film, Pet, 10Uf, 63V, Radial; Dielectric Type Epcos 80Y2244
CAPACITOR, FILM, PET, 10UF, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR, FILM, PET, 10UF, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Capacitor - 108764489 - Radwell International
Willingboro, NJ, United States
Capacitor
108764489
Capacitor 108764489
(PRICE/EACH), CAPACITOR, FILM, PET, 10UF, 63 VOLT, RADIAL, CAPACITANCE:10F, VOLTAGE RATING:63 VOLT, DIELECTRIC TYPE:METALLIZED PET STACKED, CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:B32522 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), CAPACITOR, FILM, PET, 10UF, 63 VOLT, RADIAL, CAPACITANCE:10F, VOLTAGE RATING:63 VOLT, DIELECTRIC TYPE:METALLIZED PET STACKED, CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:B32522 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - B32522C0106K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C0106K000
Film Capacitors B32522C0106K000
CAP FILM 10UF 10% 63VDC RADIAL

CAP FILM 10UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C0106K000 62-B32522C0106K000 495-4092-ND B32522C0106K000 80Y2244 108764489 B32522C0106K000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 10uF 63V Capacitor Connectors,Interconnects Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pet, 10Uf, 63V, Radial; Dielectric Type Epcos Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 10 microF 10 microF 10 microF 10 microF 1.00E7 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers