470µF 16V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 470UF 20% 16V T/H
CAP ALUM POLY 470UF 20% 16V TH
CAPACITOR, RADIAL, ALUMINUM POLYMER, 470UF, 16V, 125 DEG, 10X12MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759MS477M1CAAE015-ND | A759MS477M1CAAE015 | A759MS477M1CAAE015 | 175172631 | 61AK1216 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor | Aluminium Electrolytic Capacitors Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |