Rubycon Corporation Aluminum Electrolytic Capacitors 80MXG1000MEFCSN20X25

Description
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3855-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3855-ND
Aluminum Electrolytic Capacitors 1189-3855-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80MXG1000MEFCSN20X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80MXG1000MEFCSN20X25
Capacitors - Aluminum Electrolytic Capacitors 80MXG1000MEFCSN20X25
CAP ALUM 1000UF 20% 80V SNAP

CAP ALUM 1000UF 20% 80V SNAP

Supplier's Site
Capacitor - 44032279 - Radwell International
Willingboro, NJ, United States
Capacitor
44032279
Capacitor 44032279
CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; CAPACITANCE:1000ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; CAPACITANCE:1000ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3855-ND 80MXG1000MEFCSN20X25 44032279
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details