KEMET Electronics Corporation Aluminium Capacitors ALA7DA561DE450

Description
Capacitor Aluminium Snap In High Vibrati
Request a Quote Datasheet
Description
Capacitor Aluminium Snap In High Vibrati
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1762523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1762523
Aluminium Capacitors 1762523
Capacitor Aluminium Snap In High Vibrati

Capacitor Aluminium Snap In High Vibrati

Supplier's Site
Aluminium Capacitors - 1762508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1762508
Aluminium Capacitors 1762508
Capacitor Aluminium Snap In High Vibrati

Capacitor Aluminium Snap In High Vibrati

Supplier's Site
Aluminum Electrolytic Capacitors - 399-17942-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-17942-ND
Aluminum Electrolytic Capacitors 399-17942-ND
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 275.2mOhm @ 100Hz 15000 Hrs @ 85°C

560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 275.2mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 106347022 - Radwell International
Willingboro, NJ, United States
Capacitor
106347022
Capacitor 106347022
CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 560UF, 20%, 450V, 35X45 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 560UF, 20%, 450V, 35X45 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Alu Elec, 560Uf, 450V, Snap-In; Capacitance Kemet - 69AC1989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 560Uf, 450V, Snap-In; Capacitance Kemet
69AC1989
Cap, Alu Elec, 560Uf, 450V, Snap-In; Capacitance Kemet 69AC1989
CAP, ALU ELEC, 560UF, 450V, SNAP-IN; Capacitance:560µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, ALU ELEC, 560UF, 450V, SNAP-IN; Capacitance:560µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALA7DA561DE450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALA7DA561DE450
Capacitors - Aluminum Electrolytic Capacitors ALA7DA561DE450
CAP ALUM 560UF 20% 450V SNAP

CAP ALUM 560UF 20% 450V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ALA7DA561DE450
Aluminum Electrolytic Capacitors - Snap In ALA7DA561DE450
Aluminum Electrolytic Capacitors - Snap In 450V 560uF 20% 15k Hrs AEC-Q200

Aluminum Electrolytic Capacitors - Snap In 450V 560uF 20% 15k Hrs AEC-Q200

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1762523 399-17942-ND 106347022 69AC1989 ALA7DA561DE450 ALA7DA561DE450
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Cap, Alu Elec, 560Uf, 450V, Snap-In; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details