GE Company Capacitor 97F5437S

Description
FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:3µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:1000VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:3µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:1000VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32089129 - Radwell International
Willingboro, NJ, United States
Capacitor
32089129
Capacitor 32089129
FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:3µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:1000VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:3µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:1000VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32089129
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details