EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C1155J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C1155J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C1155J000
Film Capacitors: Metallized Polyester (MKT) B32522C1155J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1171-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1171-ND
Film Capacitors 495-1171-ND
1.5µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1.5µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1.5uF 100V Capacitor
62-B32522C1155J000
Automotive 1.5uF 100V Capacitor 62-B32522C1155J000
Cap Film 1.5uF 100V PET 5%( 18 X 6 X 11mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C1155J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1155J000 can be used for catalog matching and distributor lookup.

Cap Film 1.5uF 100V PET 5%( 18 X 6 X 11mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C1155J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 89099780 - Radwell International
Willingboro, NJ, United States
Capacitor
89099780
Capacitor 89099780
CAP, 1.5UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 1.5UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - B32522C1155J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C1155J000
Film Capacitors B32522C1155J000
CAP FILM 1.5UF 5% 100VDC RADIAL

CAP FILM 1.5UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Cap, 1.5Uf, 100V, Film, Radial Rohs Compliant Epcos - 82AH6692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 100V, Film, Radial Rohs Compliant Epcos
82AH6692
Cap, 1.5Uf, 100V, Film, Radial Rohs Compliant Epcos 82AH6692
CAP, 1.5UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1.5UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors B32522C1155J000
CAP FILM 1.5UF 5% 100VDC RADIAL

CAP FILM 1.5UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C1155J000 495-1171-ND 62-B32522C1155J000 89099780 B32522C1155J000 82AH6692 B32522C1155J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 1.5uF 100V Capacitor Capacitor Film Capacitors Cap, 1.5Uf, 100V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details