Wurth Elektronik 860020575015 Capacitor
Wurth Elektronik 860020575015 Capacitor
560µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
560µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 560uF 35V 20% Radial
CAPACITOR, RADIAL, ALUM ELECT, 560UF, 35V, 10X20MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 560UF, 35V, ALU ELEC, RADIAL; Capacitance:560µF; Voltage Rating:35V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating RoHS Compliant: Yes
CAP ALUM 560UF 20% 35V RADIAL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8404902 | 732-8949-1-ND | 860020575015 | 101202337 | 26AH1006 | 860020575015 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor | Cap, 560Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |