GE Company Capacitor 97F6621S

Description
FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32089161 - Radwell International
Willingboro, NJ, United States
Capacitor
32089161
Capacitor 32089161
FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32089161
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KG5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details