KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C331DC450

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 427mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 427mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C331DC450-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C331DC450-ND
Aluminum Electrolytic Capacitors 399-ALF70C331DC450-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 427mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 427mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 136219201 - Radwell International
Willingboro, NJ, United States
Capacitor
136219201
Capacitor 136219201
CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 330UF, 450V, 35X37 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 330UF, 450V, 35X37 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 330Uf, 450V, Alu Elec, Press Fit Rohs Compliant Kemet - 83AH9692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 450V, Alu Elec, Press Fit Rohs Compliant Kemet
83AH9692
Cap, 330Uf, 450V, Alu Elec, Press Fit Rohs Compliant Kemet 83AH9692
CAP, 330UF, 450V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 330UF, 450V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF70C331DC450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF70C331DC450
Capacitors - Aluminum Electrolytic Capacitors ALF70C331DC450
CAP ALUM 330UF 20% 450V PRESS

CAP ALUM 330UF 20% 450V PRESS

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-ALF70C331DC450-ND 136219201 83AH9692 ALF70C331DC450
Product Name Aluminum Electrolytic Capacitors Capacitor Cap, 330Uf, 450V, Alu Elec, Press Fit Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details