KEMET Electronics Corporation 4700uF 63V Capacitor ALT22A472BB063

Description
Aluminum Electrolytic Cap 4700uF 63V 20% Radial 30x45mm Clamp Product overview: ALT22A472BB063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALT22A472BB063 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Cap 4700uF 63V 20% Radial 30x45mm Clamp Product overview: ALT22A472BB063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALT22A472BB063 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700uF 63V Capacitor
58-ALT22A472BB063
4700uF 63V Capacitor 58-ALT22A472BB063
Aluminum Electrolytic Cap 4700uF 63V 20% Radial 30x45mm Clamp Product overview: ALT22A472BB063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALT22A472BB063 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Cap 4700uF 63V 20% Radial 30x45mm Clamp Product overview: ALT22A472BB063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALT22A472BB063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-ALT22A472BB063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALT22A472BB063-ND
Aluminum Electrolytic Capacitors 399-ALT22A472BB063-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 15000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 61846892 - Radwell International
Willingboro, NJ, United States
Capacitor
61846892
Capacitor 61846892
ELECTROLYTIC CAPACITOR, LONG LIFE, 4700 F, 20%, 63 V, 30 MM X 45MM, PRESS FIT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, LONG LIFE, 4700 F, 20%, 63 V, 30 MM X 45MM, PRESS FIT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALT22A472BB063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALT22A472BB063
Capacitors - Aluminum Electrolytic Capacitors ALT22A472BB063
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALT22A472BB063 399-ALT22A472BB063-ND 61846892 ALT22A472BB063
Product Name 4700uF 63V Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4.70E9 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details